Laird Connectivity Antennas EXD450SF

Description
Antennas DUCK,EXD,450-470MHz,
Datasheet
Description
Antennas DUCK,EXD,450-470MHz,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
EXD450SF
Antennas EXD450SF
Antennas DUCK,EXD,450-470MHz,

Antennas DUCK,EXD,450-470MHz,

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number EXD450SF
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers