Laird Connectivity Antennas EXD380SFU

Description
Antennas DUCK,EXD,380-420MHz, 4-Jan
Description
Antennas DUCK,EXD,380-420MHz, 4-Jan

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
EXD380SFU
Antennas EXD380SFU
Antennas DUCK,EXD,380-420MHz, 4-Jan

Antennas DUCK,EXD,380-420MHz, 4-Jan

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number EXD380SFU
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers