Laird Connectivity Antennas ETRAB4703

Description
Antennas OMNI,PHE,NMO,470-490 MHz,
Description
Antennas OMNI,PHE,NMO,470-490 MHz,

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
ETRAB4703
Antennas ETRAB4703
Antennas OMNI,PHE,NMO,470-490 MHz,

Antennas OMNI,PHE,NMO,470-490 MHz,

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number ETRAB4703
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers