Laird Connectivity Antennas CRX450B

Description
Antennas Omni,RGO,450-470MHz, 500W
Description
Antennas Omni,RGO,450-470MHz, 500W

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
CRX450B
Antennas CRX450B
Antennas Omni,RGO,450-470MHz, 500W

Antennas Omni,RGO,450-470MHz, 500W

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number CRX450B
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers