Laird Connectivity Antennas CMX69273P-B30D43F

Description
Antennas OMNI, TBAND, 30cm, D 43F
Description
Antennas OMNI, TBAND, 30cm, D 43F

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas OMNI, TBAND, 30cm, D 43F

Antennas OMNI, TBAND, 30cm, D 43F

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number CMX69273P-B30D43F
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers