Laird Connectivity Antennas CMD69273P-30D41F

Description
Antennas OMNI,Dband,30CM,D41F 698-2700MHz,3dBi,L
Datasheet
Description
Antennas OMNI,Dband,30CM,D41F 698-2700MHz,3dBi,L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas OMNI,Dband,30CM,D41F 698-2700MHz,3dBi,L

Antennas OMNI,Dband,30CM,D41F 698-2700MHz,3dBi,L

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number CMD69273P-30D41F
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers