Laird Connectivity Omni,dband,30Cm,nf,holes Od250Mm; Antenna Type Laird Connectivity CFD69383P1-B30NF

Description
OMNI,DBAND,30CM,NF,H OLES OD250MM; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
OMNI,DBAND,30CM,NF,H OLES OD250MM; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni,dband,30Cm,nf,holes Od250Mm; Antenna Type Laird Connectivity - 98AC9080 - Newark, An Avnet Company
Chicago, IL, United States
Omni,dband,30Cm,nf,holes Od250Mm; Antenna Type Laird Connectivity
98AC9080
Omni,dband,30Cm,nf,holes Od250Mm; Antenna Type Laird Connectivity 98AC9080
OMNI,DBAND,30CM,NF,H OLES OD250MM; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC RoHS Compliant: Yes

OMNI,DBAND,30CM,NF,HOLES OD250MM; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas OMNI,DBAND,30cm,NF,H OLES OD250MM,BULK PA

Antennas OMNI,DBAND,30cm,NF,H OLES OD250MM,BULK PA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 98AC9080 CFD69383P1-B30NF
Product Name Omni,dband,30Cm,nf,holes Od250Mm; Antenna Type Laird Connectivity Antennas
Primary Frequency Range 1690.0 to 4000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 144178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 6 dB
View Details
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers