BLUETOOTH MODULE, 2.1MBPS, MULTIMEDIA, EXTERNAL ANTENNA; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:4.2V; Signal Range Max:300m; Data Rate:2.1Mbps; Bluetooth Class:Class 1; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 23T4594 |
| Product Name | Bluetooth Module, 2.1Mbps, Multimedia, External Antenna; Bluetooth Version Laird Connectivity |