BLUETOOTH MODULE, 2.48GHZ, 300M, AUDIO, INT ANT; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:30m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-86dBm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 23T4593 |
| Product Name | Bluetooth Module, 2.48Ghz, 300M, Audio, Int Ant; Bluetooth Version Laird Connectivity |