The Bluetooth Module 2.48GHz, 2.1Mbps, AT Data, Internal Antenna from Laird Connectivity operates on Bluetooth version 2.1 + EDR. It supports a maximum supply voltage of 3.3V and a minimum of 3V, making it suitable for various low-power applications. The module has a maximum signal range of 30 meters and belongs to Bluetooth Class 2, which is typical for devices requiring moderate range and power efficiency. The receive sensitivity is rated at -84dBm, indicating its capability to maintain connections in environments with potential interference. This module is RoHS compliant, ensuring it meets environmental standards for hazardous substances. It is designed for integration into a variety of applications, including telecommunications and consumer electronics.
BLUETOOTH MODULE 2.48GHZ, 2.1MBPS, AT DATA, INT ANT; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.3V; Signal Range Max:30m; Data Rate:2.1Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-84dBm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 23T4591 |
| Product Name | Bluetooth Module 2.48Ghz, 2.1Mbps, At Data, Int Ant; Bluetooth Version Laird Connectivity |