Laird Connectivity Bluetooth Modules (802.15.1) BT850-ST

Description
Bluetooth Modules (802.15.1) BTv4.2 Dual Mode USB HCI Module (Ext Ant
Datasheet
Description
Bluetooth Modules (802.15.1) BTv4.2 Dual Mode USB HCI Module (Ext Ant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
BT850-ST
Bluetooth Modules (802.15.1) BT850-ST
Bluetooth Modules (802.15.1) BTv4.2 Dual Mode USB HCI Module (Ext Ant

Bluetooth Modules (802.15.1) BTv4.2 Dual Mode USB HCI Module (Ext Ant

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number BT850-ST
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24L01-REEL7-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Modems - ICs and Modules - SI3016-FS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details