RF TXRX MOD BLUETOOTH CAST SMD
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | BT850-ST-T/R | BT850-ST-T/R |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2402 to 2480 MHz | 2402 to 2480 MHz |
| Data Rate | 3000 kbps | 3000 kbps |
| Sensitivity | -94 dBm | -94 dBm |