Laird Connectivity RF Transceiver Modules - BT850-SA BT850-SA

Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 913657-BT850-SA Series: BT85x Operating Temperature Range: -30°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount Package: 28-SMD Module Package: Strip Mounting: Surface Mount Family Name: BT850 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8517.62.0090
Request a Quote Datasheet
Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 913657-BT850-SA Series: BT85x Operating Temperature Range: -30°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount Package: 28-SMD Module Package: Strip Mounting: Surface Mount Family Name: BT850 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8517.62.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - BT850-SA - 913657-BT850-SA - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BT850-SA
913657-BT850-SA
RF Transceiver Modules - BT850-SA 913657-BT850-SA
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 913657-BT850-SA Series: BT85x Operating Temperature Range: -30°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount Package: 28-SMD Module Package: Strip Mounting: Surface Mount Family Name: BT850 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8517.62.0090

Manufacturer: Laird Connectivity Inc.
Win Source Part Number: 913657-BT850-SA
Series: BT85x
Operating Temperature Range: -30°C ~ 85°C
Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Package: 28-SMD Module
Package: Strip
Mounting: Surface Mount
Family Name: BT850
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8517.62.0090

Buy Now Datasheet
RF Transceiver Modules and Modems - BT850-SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BT850-SA
RF Transceiver Modules and Modems BT850-SA
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BT850-SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BT850-SA
RF and Wireless - RF Transceiver Modules and Modems BT850-SA
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 913657-BT850-SA BT850-SA BT850-SA
Product Name RF Transceiver Modules - BT850-SA RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; 28-SMD Module
Features RoHS
Operating Frequency 2402 to 2480 MHz 2402 to 2480 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Transceiver Modules and Modems - 591-1117-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 850 to 1900 MHz
Sensitivity -108 dBm
View Details
3 suppliers
Embedded Bluetooth® Modules for OEM's - RB4000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details