MODULE, BLUETOOTH, V4.0, USB HCI; Bluetooth Version:Bluetooth 4.0 + EDR; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-89dBm; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 08X8201 |
| Product Name | Module, Bluetooth, V4.0, Usb Hci; Bluetooth Version Laird Connectivity |