MODULE, BLUETOOTH 2.0, CLASS 1, INT ANT; Bluetooth Version:Bluetooth 2.0; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Signal Range Max:1km; Data Rate:2.1Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-87dBm; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 08X4275 |
| Product Name | Module, Bluetooth 2.0, Class 1, Int Ant; Bluetooth Version Laird Connectivity |