RF Transceiver, Bluetooth 2.4GHz ~ 2.48GHz Bluetooth v4.0, Low Energy (BLE) USB 1Mbps
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | BL620-US-02 |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Features | RoHS |
| Operating Frequency | 2400 to 2480 MHz |
| Data Rate | 1000 kbps |