BLUETOOTH MODULE, BC04, CERAMIC ANT; Bluetooth Version:Bluetooth 2.0; Supply Voltage Min:3.3V; Supply Voltage Max:7V; Signal Range Max:300m; Data Rate:300Kbps; Bluetooth Class:Class 1; Receive Sensitivity:-84dB; Operating TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 67T1027 |
| Product Name | Bluetooth Module, Bc04, Ceramic Ant; Bluetooth Version Laird Connectivity |