Laird Connectivity Antennas B8062NCO

Description
Antennas MISCACC,RC,B8062N
Description
Antennas MISCACC,RC,B8062N

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
B8062NCO
Antennas B8062NCO
Antennas MISCACC,RC,B8062N

Antennas MISCACC,RC,B8062N

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number B8062NCO
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers