Laird Connectivity Antennas B4905CN

Description
Antennas WHIP,MC,CC,490-512MH Z,
Description
Antennas WHIP,MC,CC,490-512MH Z,

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
B4905CN
Antennas B4905CN
Antennas WHIP,MC,CC,490-512MH Z,

Antennas WHIP,MC,CC,490-512MH Z,

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number B4905CN
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers