Laird Connectivity Antennas B4705CNS

Description
Antennas 470-490MHz,NGP,5dB
Description
Antennas 470-490MHz,NGP,5dB

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
B4705CNS
Antennas B4705CNS
Antennas 470-490MHz,NGP,5dB

Antennas 470-490MHz,NGP,5dB

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number B4705CNS
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers