Laird Connectivity Antennas B4505CSRO

Description
Antennas MISCACC,RR,B4505CS
Description
Antennas MISCACC,RR,B4505CS

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
B4505CSRO
Antennas B4505CSRO
Antennas MISCACC,RR,B4505CS

Antennas MISCACC,RR,B4505CS

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number B4505CSRO
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers