Laird Connectivity Antennas B4505CSG

Description
Antennas WHIP,MC,CC,450-470MH Z,
Description
Antennas WHIP,MC,CC,450-470MH Z,

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
B4505CSG
Antennas B4505CSG
Antennas WHIP,MC,CC,450-470MH Z,

Antennas WHIP,MC,CC,450-470MHZ,

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number B4505CSG
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers