Laird Connectivity Antennas B2003

Description
Antennas WHIP,MC,5/8,200-225M HZ
Description
Antennas WHIP,MC,5/8,200-225M HZ

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
B2003
Antennas B2003
Antennas WHIP,MC,5/8,200-225M HZ

Antennas WHIP,MC,5/8,200-225MHZ

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number B2003
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers