General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, MMCX Surface Mount
RF TXRX MOD ISM < 1GHZ MMCX SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | AC4790-200M-485 | AC4790-200M-485 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 80.0 C (-40.0 to 176.0 F) | -40.0 to 80.0 C (-40.0 to 176.0 F) |
| Operating Frequency | 900 MHz | 900 MHz |
| Data Rate | 115 kbps | 115 kbps |