Laird Connectivity Antennas AB4503CS

Description
Antennas WHIP,AB,CC,450-470MH Z,
Description
Antennas WHIP,AB,CC,450-470MH Z,

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
AB4503CS
Antennas AB4503CS
Antennas WHIP,AB,CC,450-470MH Z,

Antennas WHIP,AB,CC,450-470MH Z,

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number AB4503CS
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers