Laird Connectivity Antennas AB150/450C

Description
Antennas WHIP,DB,CTP,150/450M HZ,
Description
Antennas WHIP,DB,CTP,150/450M HZ,

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
AB150/450C
Antennas AB150/450C
Antennas WHIP,DB,CTP,150/450M HZ,

Antennas WHIP,DB,CTP,150/450M HZ,

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number AB150/450C
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers