Laird Connectivity Embed,revpro,284C,mmcxp 880-1990Mhz,2Dbi; Antenna Type Laird Connectivity AAF95035

Description
EMBED,REVPRO,284C,MM CXP 880-1990MHZ,2DBI; Antenna Type:PCB; Frequency Min:1.85GHz; Frequency Max:1.99GHz; Antenna Mounting:MMCX Connector; Gain:1dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes
Datasheet
Description
EMBED,REVPRO,284C,MM CXP 880-1990MHZ,2DBI; Antenna Type:PCB; Frequency Min:1.85GHz; Frequency Max:1.99GHz; Antenna Mounting:MMCX Connector; Gain:1dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embed,revpro,284C,mmcxp 880-1990Mhz,2Dbi; Antenna Type Laird Connectivity - 98AC8663 - Newark, An Avnet Company
Chicago, IL, United States
Embed,revpro,284C,mmcxp 880-1990Mhz,2Dbi; Antenna Type Laird Connectivity
98AC8663
Embed,revpro,284C,mmcxp 880-1990Mhz,2Dbi; Antenna Type Laird Connectivity 98AC8663
EMBED,REVPRO,284C,MM CXP 880-1990MHZ,2DBI; Antenna Type:PCB; Frequency Min:1.85GHz; Frequency Max:1.99GHz; Antenna Mounting:MMCX Connector; Gain:1dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes

EMBED,REVPRO,284C,MMCXP 880-1990MHZ,2DBI; Antenna Type:PCB; Frequency Min:1.85GHz; Frequency Max:1.99GHz; Antenna Mounting:MMCX Connector; Gain:1dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
AAF95035
Antennas AAF95035
Antennas Embed,RevPro,284C,MM CXP 880-1990MHz,2dBi

Antennas Embed,RevPro,284C,MM CXP 880-1990MHz,2dBi

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 98AC8663 AAF95035
Product Name Embed,revpro,284C,mmcxp 880-1990Mhz,2Dbi; Antenna Type Laird Connectivity Antennas
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details