Laird Connectivity Antennas A8063CS

Description
Antennas WHIP,AB,CC,806-896MH z
Description
Antennas WHIP,AB,CC,806-896MH z

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
A8063CS
Antennas A8063CS
Antennas WHIP,AB,CC,806-896MH z

Antennas WHIP,AB,CC,806-896MH z

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number A8063CS
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers