Laird Connectivity RF Antennas - A2400 A2400

Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 858867-A2400 Features: 2.4GHz - Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi NMO Base Mount Package: Bulk Mounting: Base Mount Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8529.10.9100
Request a Quote Datasheet
Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 858867-A2400 Features: 2.4GHz - Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi NMO Base Mount Package: Bulk Mounting: Base Mount Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8529.10.9100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A2400 - A2400 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - A2400
A2400
RF Antennas - A2400 A2400
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 858867-A2400 Features: 2.4GHz - Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi NMO Base Mount Package: Bulk Mounting: Base Mount Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8529.10.9100

Manufacturer: Laird Connectivity Inc.
Win Source Part Number: 858867-A2400
Features: 2.4GHz - Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi NMO Base Mount
Package: Bulk
Mounting: Base Mount
Categories: RF/IF and RFID
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 8529.10.9100

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
A2400
Antennas A2400
Antennas WHIP,AB,1/4,2400-250 0MHz

Antennas WHIP,AB,1/4,2400-250 0MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number A2400 A2400
Product Name RF Antennas - A2400 Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - TREK-ANT-502-GH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2389552 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1700.0 to ? MHz
Gain 4 dB
View Details