Laird Connectivity Antennas 637117

Description
Antennas Cell+GPS World 6m RG174 SMC AdhsvMnt
Datasheet
Description
Antennas Cell+GPS World 6m RG174 SMC AdhsvMnt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
637117
Antennas 637117
Antennas Cell+GPS World 6m RG174 SMC AdhsvMnt

Antennas Cell+GPS World 6m RG174 SMC AdhsvMnt

Buy Now Datasheet
RF Antennas - 637117 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
637117
RF Antennas 637117
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz AMPS, DCS, GPS, GSM, PCS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi, 0dBi, 4.5dBic, 2dBi, 2dBi SMC (1), SMA (1) Adhesive, Hook and Loop

850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz AMPS, DCS, GPS, GSM, PCS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi, 0dBi, 4.5dBic, 2dBi, 2dBi SMC (1), SMA (1) Adhesive, Hook and Loop

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 637117 637117
Product Name Antennas RF Antennas
Applications AMPS, DCS, GPS, GSM, PCS
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2608493 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers