Laird Connectivity Antennas 5210004-006

Description
Antennas Cassy,8in,UFL
Description
Antennas Cassy,8in,UFL

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
5210004-006
Antennas 5210004-006
Antennas Cassy,8in,UFL

Antennas Cassy,8in,UFL

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number 5210004-006
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers