Laird Connectivity Antennas 5200223

Description
Antennas HRDKT,24dB Brkt Kit, Tapped 4in L Bracke
Description
Antennas HRDKT,24dB Brkt Kit, Tapped 4in L Bracke

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
5200223
Antennas 5200223
Antennas HRDKT,24dB Brkt Kit, Tapped 4in L Bracke

Antennas HRDKT,24dB Brkt Kit, Tapped 4in L Bracke

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number 5200223
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
3G 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WC9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 9 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details