Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 576-BBGA, FCBGA
Product Status: Active
Function: Multiple, NonProgrammable
Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Applications: Telecom
Interface: Coax Cable and Female Connector
Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Voltage - Supply: 3V
| Win Source Electronics | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Interface Type | Coax Cable and Female Connector |