Laird Connectivity RF and Wireless -RF Transceiver Modules and Modems 453-00045R

Description
Manufacturer: Laird Connectivity Inc. Category: RF and Wireless -RF Transceiver Modules and Modems Series: Sterling-LWB5+ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, WiFi Protocol: 802.11ac, Bluetooth v5.0 Modulation: 256QAM Frequency: 2.4GHz, 5GHz Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Laird Connectivity Inc. Category: RF and Wireless -RF Transceiver Modules and Modems Series: Sterling-LWB5+ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, WiFi Protocol: 802.11ac, Bluetooth v5.0 Modulation: 256QAM Frequency: 2.4GHz, 5GHz Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless -RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Transceiver Modules and Modems
RF and Wireless -RF Transceiver Modules and Modems
Manufacturer: Laird Connectivity Inc. Category: RF and Wireless -RF Transceiver Modules and Modems Series: Sterling-LWB5+ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, WiFi Protocol: 802.11ac, Bluetooth v5.0 Modulation: 256QAM Frequency: 2.4GHz, 5GHz Mounting Type: Surface Mount

Manufacturer: Laird Connectivity Inc.
Category: RF and Wireless -RF Transceiver Modules and Modems
Series: Sterling-LWB5+
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
RF Family/Standard: Bluetooth, WiFi
Protocol: 802.11ac, Bluetooth v5.0
Modulation: 256QAM
Frequency: 2.4GHz, 5GHz
Mounting Type: Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 453-00045R - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
453-00045R
RF and Wireless - RF Transceiver Modules and Modems 453-00045R
RF TXRX MOD BLUETOOTH CHIP SMD

RF TXRX MOD BLUETOOTH CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - 453-00045R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
453-00045R
RF Transceiver Modules and Modems 453-00045R
Bluetooth, WiFi 802.11ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Integrated, Chip Surface Mount

Bluetooth, WiFi 802.11ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 453-00045R 453-00045R
Product Name RF and Wireless -RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Frequency 2400 to 5000 MHz 2400 to 5000 MHz 2400 to 5000 MHz
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Data Rate 433300 kbps 433300 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Transceiver ICs - AT86RF231-ZU - 1019698-AT86RF231-ZU - Win Source Electronics
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -101 dBm
View Details
4 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details