Microchip Technology, Inc. RF Transceiver ICs - AT86RF231-ZU AT86RF231-ZU

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019698-AT86RF231-ZU Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, WirelessHART, Zigbee Memory Size: 128B SRAM Power - Output: 3dBm Sensitivity: -101dBm Data Rate (Max): 2Mbps Current - Receiving: 10.3mA to 12.3mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI Current - Transmitting: 7.4mA to 14mA Family Name: AT86RF231 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): AT86RF231-ZUR; Introduction Date: February 13, 2009 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019698-AT86RF231-ZU Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, WirelessHART, Zigbee Memory Size: 128B SRAM Power - Output: 3dBm Sensitivity: -101dBm Data Rate (Max): 2Mbps Current - Receiving: 10.3mA to 12.3mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI Current - Transmitting: 7.4mA to 14mA Family Name: AT86RF231 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): AT86RF231-ZUR; Introduction Date: February 13, 2009 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF231-ZU - 1019698-AT86RF231-ZU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF231-ZU
1019698-AT86RF231-ZU
RF Transceiver ICs - AT86RF231-ZU 1019698-AT86RF231-ZU
Manufacturer: Microchip Technology Win Source Part Number: 1019698-AT86RF231-ZU Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, WirelessHART, Zigbee Memory Size: 128B SRAM Power - Output: 3dBm Sensitivity: -101dBm Data Rate (Max): 2Mbps Current - Receiving: 10.3mA to 12.3mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI Current - Transmitting: 7.4mA to 14mA Family Name: AT86RF231 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): AT86RF231-ZUR; Introduction Date: February 13, 2009 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 1019698-AT86RF231-ZU
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 6LoWPAN, WirelessHART, Zigbee
Memory Size: 128B SRAM
Power - Output: 3dBm
Sensitivity: -101dBm
Data Rate (Max): 2Mbps
Current - Receiving: 10.3mA to 12.3mA
RF Family/Standard: 802.15.4, General ISM > 1GHz
Modulation: O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 7.4mA to 14mA
Family Name: AT86RF231
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): AT86RF231-ZUR;
Introduction Date: February 13, 2009
Country of Origin: Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Industrial

Buy Now Datasheet
Zigbee Module - AT86RF231-ZU - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
AT86RF231-ZU
Zigbee Module AT86RF231-ZU
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Transceiver, Zigbee Soc, 2.4Ghz, 32-Qfn; Frequency Min Microchip - 68T4736 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, Zigbee Soc, 2.4Ghz, 32-Qfn; Frequency Min Microchip
68T4736
Rf Transceiver, Zigbee Soc, 2.4Ghz, 32-Qfn; Frequency Min Microchip 68T4736
RF TRANSCEIVER, ZIGBEE SOC, 2.4GHz, 32-QFN; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:12.3mA; Transmitting Current:14mA; RF IC Case Style:QFN; No. of Pins:32Pins; Data Rate:2Mbps RoHS Compliant: Yes

RF TRANSCEIVER, ZIGBEE SOC, 2.4GHz, 32-QFN; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:12.3mA; Transmitting Current:14mA; RF IC Case Style:QFN; No. of Pins:32Pins; Data Rate:2Mbps RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - AT86RF231-ZU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF231-ZU
RF and Wireless - RF Transceiver ICs AT86RF231-ZU
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Modules RF Transceivers RF Transceivers
Product Number 1019698-AT86RF231-ZU AT86RF231-ZU 68T4736 AT86RF231-ZU
Product Name RF Transceiver ICs - AT86RF231-ZU Zigbee Module Rf Transceiver, Zigbee Soc, 2.4Ghz, 32-Qfn; Frequency Min Microchip RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2405 to 2480 MHz 2400 MHz
Sensitivity -101 dBm -101 dBm
Output Power 3 dBm 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4659 - Qorvo
Specs
Features RoHS
Operating Frequency 5925 to 7125 MHz
Package Type Laminate
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details