Laird Connectivity Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 450-0169C

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 201-VFBGA, CSBGA Product Status: Preliminary Protocol: T1/CEPT Frequency: 37GHz ~ 45GHz Data Rate: 420Mbps Serial Interfaces: I²C, I²S, SPI, UART, USART Antenna Type: PCB Trace
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 201-VFBGA, CSBGA Product Status: Preliminary Protocol: T1/CEPT Frequency: 37GHz ~ 45GHz Data Rate: 420Mbps Serial Interfaces: I²C, I²S, SPI, UART, USART Antenna Type: PCB Trace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 201-VFBGA, CSBGA Product Status: Preliminary Protocol: T1/CEPT Frequency: 37GHz ~ 45GHz Data Rate: 420Mbps Serial Interfaces: I²C, I²S, SPI, UART, USART Antenna Type: PCB Trace

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 201-VFBGA, CSBGA
Product Status: Preliminary
Protocol: T1/CEPT
Frequency: 37GHz ~ 45GHz
Data Rate: 420Mbps
Serial Interfaces: I²C, I²S, SPI, UART, USART
Antenna Type: PCB Trace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

31.5GHz Rf Amplifier - 860-QPA2628TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
3 suppliers
Analog - MTLM119MH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Current Sensing Amplifiers - 1897289 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details