The Sterling-LWB5 module is a dual-band 2.4 GHz and 5 GHz WLAN and Bluetooth combo module, utilizing Cypress's BCM43353 chipset. It supports IEEE 802.11 a/b/g/n/ac standards and offers a maximum transmit power of +16 dBm for 11 Mbps (b) and +13 dBm for 54 Mbps (g). The module features an integrated chip antenna or an option for an external U.FL connector, providing flexibility in design integration. It operates within a voltage range of 3.20V to 3.60V for VBAT and 1.71V to 1.89V for VDDIO, with an industrial temperature range of -40 to +85°C. The module is suitable for applications in security and building automation, IoT/M2M connectivity, and smart gateways, and is compliant with various international certifications, including FCC, IC, and ETSI.
SIP MODULE, 2.4GHZ; Frequency RF:2.4GHz; Module Interface:SDIO, UART; Module Applications:Securit
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 43AC0700 |
| Product Name | Sip Module, 2.4Ghz; Frequency Rf Laird Connectivity |