Laird Connectivity Antennas 170-00039-002

Description
Antennas FEED,3FT,DPOL,4.9-5. 9GHz
Description
Antennas FEED,3FT,DPOL,4.9-5. 9GHz

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas FEED,3FT,DPOL,4.9-5. 9GHz

Antennas FEED,3FT,DPOL,4.9-5. 9GHz

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number 170-00039-002
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1853075 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma male
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers