Laird Connectivity RF Antennas 0600-00020

Description
868MHz Whip, Tilt RF Antenna 2dBi MMCX Panel Mount
Datasheet
Description
868MHz Whip, Tilt RF Antenna 2dBi MMCX Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0600-00020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0600-00020
RF Antennas 0600-00020
868MHz Whip, Tilt RF Antenna 2dBi MMCX Panel Mount

868MHz Whip, Tilt RF Antenna 2dBi MMCX Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
0600-00020
Antennas 0600-00020
Antennas Antenna 1/2 Wave 7" RA 2dBi MMCX

Antennas Antenna 1/2 Wave 7" RA 2dBi MMCX

Buy Now

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 0600-00020 0600-00020
Product Name RF Antennas Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766683P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers