Laird Connectivity RF Antennas 0600-00008

Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Male Panel Mount
Datasheet
Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Male Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0600-00008 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0600-00008
RF Antennas 0600-00008
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Male Panel Mount

2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
0600-00008
Antennas 0600-00008
Antennas Antenna 5" MMCX

Antennas Antenna 5" MMCX

Buy Now

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 0600-00008 0600-00008
Product Name RF Antennas Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118899-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers
RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers