Laird Connectivity RF Antennas 001-0023

Description
2.4GHz Flex Notch RF Antenna 2.4GHz ~ 2.5GHz 2dBi MHF4L Adhesive
Datasheet
Description
2.4GHz Flex Notch RF Antenna 2.4GHz ~ 2.5GHz 2dBi MHF4L Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 001-0023 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
001-0023
RF Antennas 001-0023
2.4GHz Flex Notch RF Antenna 2.4GHz ~ 2.5GHz 2dBi MHF4L Adhesive

2.4GHz Flex Notch RF Antenna 2.4GHz ~ 2.5GHz 2dBi MHF4L Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
001-0023
Antennas 001-0023
Antennas Antenna, 2.4 GHz Fle xNotch, MHF4L, 100mm

Antennas Antenna, 2.4 GHz Fle xNotch, MHF4L, 100mm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 001-0023 001-0023
Product Name RF Antennas Antennas
Technology Type Flex Notch
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766681 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers