Laird Connectivity Antennas 001-0021

Description
Antennas Antenna 2.4 & 5.5GHz FlexPIFA MHF4L 100mm
Datasheet
Description
Antennas Antenna 2.4 & 5.5GHz FlexPIFA MHF4L 100mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
001-0021
Antennas 001-0021
Antennas Antenna 2.4 & 5.5GHz FlexPIFA MHF4L 100mm

Antennas Antenna 2.4 & 5.5GHz FlexPIFA MHF4L 100mm

Buy Now Datasheet
RF Antennas - 001-0021 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
001-0021
RF Antennas 001-0021
2.4GHz, 5.5GHz PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 3dBi MHF4L Adhesive

2.4GHz, 5.5GHz PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 3dBi MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 001-0021 001-0021
Product Name Antennas RF Antennas
Technology Type PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details