Laird Connectivity Antennas 001-0016

Description
Antennas Antenna 2.4 & 5.5GHz FlexPIFA 100mm cable
Datasheet
Description
Antennas Antenna 2.4 & 5.5GHz FlexPIFA 100mm cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
001-0016
Antennas 001-0016
Antennas Antenna 2.4 & 5.5GHz FlexPIFA 100mm cable

Antennas Antenna 2.4 & 5.5GHz FlexPIFA 100mm cable

Buy Now Datasheet
RF Antennas - 001-0016 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
001-0016
RF Antennas 001-0016
2.4GHz, 5.5GHz PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.5GHz PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 001-0016 001-0016
Product Name Antennas RF Antennas
Technology Type PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers