PacTec Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec XP-9VB BLACK KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:28.65mm; External Width - Metric:0mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.13" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:28.65mm; External Width - Metric:0mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec - 07H3055 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec
07H3055
Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec 07H3055
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:28.65mm; External Width - Metric:0mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.13" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:28.65mm; External Width - Metric:0mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07H3055
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Pactec
Length 1.13 inch (28.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Desktop Enclosures - 4152874 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
2 suppliers