PacTec Enclosure, Hand Held, Plastic, Black; Body Color Pactec SH-BLACK KIT

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.7"; External Depth - Imperial:5.739"; External Height:1.1"; External Height - Imperial:1.134" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.7"; External Depth - Imperial:5.739"; External Height:1.1"; External Height - Imperial:1.134" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Body Color Pactec - 07H3048 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Body Color Pactec
07H3048
Enclosure, Hand Held, Plastic, Black; Body Color Pactec 07H3048
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.7"; External Depth - Imperial:5.739"; External Height:1.1"; External Height - Imperial:1.134" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:5.7"; External Depth - Imperial:5.739"; External Height:1.1"; External Height - Imperial:1.134" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 07H3048
Product Name Enclosure, Hand Held, Plastic, Black; Body Color Pactec
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HJE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details