ENCLOSURE, RACK MOUNT, PLASTIC, BONE; Enclosure Type:Rack Mount; Enclosure Material:Plastic; External Height - Metric:44.2mm; External Width - Metric:438mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 91F5223 |
| Product Name | Enclosure, Rack Mount, Plastic, Bone; Enclosure Type Pactec |
| Type | Rack Enclosures |