PacTec Enclosure, Rack Mount, Plastic, Black; Enclosure Type Pactec RM-178 BLACK 94VO KIT

Description
ENCLOSURE, RACK MOUNT, PLASTIC, BLACK; Enclosure Type:Rack Mount; Enclosure Material:Plastic; External Height - Metric:44.2mm; External Width - Metric:438mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, RACK MOUNT, PLASTIC, BLACK; Enclosure Type:Rack Mount; Enclosure Material:Plastic; External Height - Metric:44.2mm; External Width - Metric:438mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Rack Mount, Plastic, Black; Enclosure Type Pactec - 91F5222 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Rack Mount, Plastic, Black; Enclosure Type Pactec
91F5222
Enclosure, Rack Mount, Plastic, Black; Enclosure Type Pactec 91F5222
ENCLOSURE, RACK MOUNT, PLASTIC, BLACK; Enclosure Type:Rack Mount; Enclosure Material:Plastic; External Height - Metric:44.2mm; External Width - Metric:438mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, RACK MOUNT, PLASTIC, BLACK; Enclosure Type:Rack Mount; Enclosure Material:Plastic; External Height - Metric:44.2mm; External Width - Metric:438mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F5222
Product Name Enclosure, Rack Mount, Plastic, Black; Enclosure Type Pactec
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
NEMA 4/4X Enclosure - 598-DC302010T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 4
View Details