PacTec Enclosure;Rack Mount;ABS-94VO;Black;8.1x17.1x1.7 in RM-178-028-K

Description
ABS-94VO Body, Black, Rack Mount, RM Series Enclosures Rack mount enclosures with removable panels and mounting options. Flame retardant material ABS 94VO. The height of the material is 1.7 in..
Description
ABS-94VO Body, Black, Rack Mount, RM Series Enclosures Rack mount enclosures with removable panels and mounting options. Flame retardant material ABS 94VO. The height of the material is 1.7 in..

Suppliers

Company
Product
Description
Supplier Links
Enclosure;Rack Mount;ABS-94VO;Black;8.1x17.1x1.7 in - 70079834 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Rack Mount;ABS-94VO;Black;8.1x17.1x1.7 in
70079834
Enclosure;Rack Mount;ABS-94VO;Black;8.1x17.1x1.7 in 70079834
ABS-94VO Body, Black, Rack Mount, RM Series Enclosures Rack mount enclosures with removable panels and mounting options. Flame retardant material ABS 94VO. The height of the material is 1.7 in..

ABS-94VO Body, Black, Rack Mount, RM Series Enclosures
Rack mount enclosures with removable panels and mounting options. Flame retardant material ABS 94VO.
The height of the material is 1.7 in..

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70079834
Product Name Enclosure;Rack Mount;ABS-94VO;Black;8.1x17.1x1.7 in
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
IP65 Plastic Box Small Type - BCAS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 1.77 to 7.48 inch (45 to 190 mm)
View Details