PacTec Hand Held Enclosure; Enclosure Type Pactec RC-37-2AA BLACK SWITCH PAC

Description
HAND HELD ENCLOSURE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20.32mm; External Width - Metric:69.9mm; External Depth - Metric:165.3mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HAND HELD ENCLOSURE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20.32mm; External Width - Metric:69.9mm; External Depth - Metric:165.3mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosure; Enclosure Type Pactec - 92F527 - Newark, An Avnet Company
Chicago, IL, United States
Hand Held Enclosure; Enclosure Type Pactec
92F527
Hand Held Enclosure; Enclosure Type Pactec 92F527
HAND HELD ENCLOSURE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20.32mm; External Width - Metric:69.9mm; External Depth - Metric:165.3mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

HAND HELD ENCLOSURE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20.32mm; External Width - Metric:69.9mm; External Depth - Metric:165.3mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92F527
Product Name Hand Held Enclosure; Enclosure Type Pactec
Length 0.8000 inch (20.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2558 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details