PacTec Enclosure; ABS Plastic; 8.952 in.; 6.618 in.; 0.62 in.; 4X Assembly screw PT-8-000-K

Description
Adapter Card Converter, 115 VAC ± 10 VAC @ 50⁄60 Hz Supply Voltage, RS-422⁄485 Interface PT — New keyboard enclosures. A sloped design with curved edges for a modern look. Removable front and rear panels make it easy to modify. Unit — ABS 94HB; Panels — aluminum. This is an external, standalone, adapter card which converts RS-232 serial communication to RS-422⁄485 serial communication.
Datasheet
Description
Adapter Card Converter, 115 VAC ± 10 VAC @ 50⁄60 Hz Supply Voltage, RS-422⁄485 Interface PT — New keyboard enclosures. A sloped design with curved edges for a modern look. Removable front and rear panels make it easy to modify. Unit — ABS 94HB; Panels — aluminum. This is an external, standalone, adapter card which converts RS-232 serial communication to RS-422⁄485 serial communication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure; ABS Plastic; 8.952 in.; 6.618 in.; 0.62 in.; 4X Assembly screw - 70080007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS Plastic; 8.952 in.; 6.618 in.; 0.62 in.; 4X Assembly screw
70080007
Enclosure; ABS Plastic; 8.952 in.; 6.618 in.; 0.62 in.; 4X Assembly screw 70080007
Adapter Card Converter, 115 VAC ± 10 VAC @ 50⁄60 Hz Supply Voltage, RS-422⁄485 Interface PT — New keyboard enclosures. A sloped design with curved edges for a modern look. Removable front and rear panels make it easy to modify. Unit — ABS 94HB; Panels — aluminum. This is an external, standalone, adapter card which converts RS-232 serial communication to RS-422⁄485 serial communication.

Adapter Card Converter, 115 VAC ± 10 VAC @ 50⁄60 Hz Supply Voltage, RS-422⁄485 Interface
PT — New keyboard enclosures. A sloped design with curved edges for a modern look. Removable front and rear panels make it easy to modify. Unit — ABS 94HB; Panels — aluminum.
This is an external, standalone, adapter card which converts RS-232 serial communication to RS-422⁄485 serial communication.

Supplier's Site
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec - 07H3030 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec
07H3030
Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec 07H3030
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:67.7mm; External Width - Metric:227mm; External Depth - Metric:182mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:Plastic; External Height - Metric:67.7mm; External Width - Metric:227mm; External Depth - Metric:182mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70080007 07H3030
Product Name Enclosure; ABS Plastic; 8.952 in.; 6.618 in.; 0.62 in.; 4X Assembly screw Enclosure, Desk Top, Plastic, Black; Enclosure Type Pactec
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
19” Rack Mount Enclosure - AUR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 44 to 177 inch (1118 to 4496 mm)
Width 430 inch (10922 mm)
View Details